Status: | Unknown |
---|---|
Series: | T93 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
45
in stock
|
Buy Now | |
Schukat Electronic
from US$0.71
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
45
in stock
|
Buy Now | |
element14
from US$1.10
|
45
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 220ohm |
---|---|
No. of Turns | 23Turns |
Potentiometer Mounting | Through Hole |
Product Range | T93 Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
MSL | - |
Multiturn Cermet Trimmer YA 220R | Schukat Electronic |
Trimmer, Pot, 220R, 23Turn, Th | Newark Electronics |
TRIMMER, POT, 220R, 23TURN, TH | element14 |
Trimmer Resistors - Through Hole 1/2W 22ohm 10% | Future Electronics |
Resistor Trimmer, Cermet, 220 Ohm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
Resistor Trimmer, Cermet, 220 Ohm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T93YA221KT20?
Additional datasheets, footprints and schematics for T93YA221KT20 are listed on our Part Details page. You can also find images and similar parts to T93YA221KT20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T93YA221KT20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T93YA221KT20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T93YA221KT20 fall under?
The T93YA221KT20 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T93YA221KT20 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T93YA221KT20 you can contact the distributor directly for product support, shipping queries etc.
Is the T93YA221KT20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T93YA221KT20 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for T93YA221KT20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T93YA221KT20 often in real-time on the comparison pages.
What if I can't find stock of T93YA221KT20?
You can fill out our help required form which you can use to request a quote for T93YA221KT20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.