Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$14.86
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 18VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 197ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VDC Nom | 18V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
External Depth | 52.32mm |
External Height | 30.73mm |
External Width | 34.54mm |
Nom Operating Power | 1.7W |
Relay Type | Power - General Purpose |
T92S7D12-18 |Potter&brumfield Te Connectivity T92S7D12-18 | Newark Electronics |
Electromechanical Relay DPST-NO 40A 18VDC Through Hole | Avnet America |
Relay, Potter & Brumfield, T92S7D12-18 | TE Connectivity T92S7D12-18 | RS Americas |
POWER RELAY 18V 30A 2NO THT | TTI Europe |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | Farnell |
Where can I find additional details, specifications and documents for a T92S7D12-18?
Additional datasheets, footprints and schematics for T92S7D12-18 are listed on our Part Details page. You can also find images and similar parts to T92S7D12-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S7D12-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S7D12-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S7D12-18 fall under?
The T92S7D12-18 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S7D12-18 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S7D12-18 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S7D12-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S7D12-18 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for T92S7D12-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S7D12-18 often in real-time on the comparison pages.
What if I can't find stock of T92S7D12-18?
You can fill out our help required form which you can use to request a quote for T92S7D12-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.