Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.33
|
No stock
|
Buy Now | |
TE Store
from US$40.96
|
2,058
in stock
|
Buy Now | |
Newark Electronics
from US$22.12
|
242
in stock
|
Buy Now | |
Farnell
from US$17.46
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$25.64
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$29.20
|
9
in stock
|
Buy Now | |
Avnet America
from US$18.76
|
-
|
Buy Now | |
Carlton-Bates
from US$22.75
|
-
|
Buy Now | |
TTI Europe
from US$14.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 86ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 28V |
External Depth | 52.32mm |
External Height | 30.73mm |
External Width | 34.54mm |
Nom Operating Power | 1.7W |
Relay Type | Power - General Purpose |
T92S11D22-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 86 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 86 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92S11D22-12 | Internal Number: 9-1393211-3 | TE Connectivity | TE Store |
Relay, Dpdt, 277Vac, 28Vdc, 30A | Newark Electronics |
RELAY, DPDT, 277VAC, 28VDC, 30A | Farnell |
General Purpose Relays DPDT PNL MT 12VDC | Rapid Electronics |
ER - Relay | RS |
Electromechanical Relay DPDT 40(NO)/3(NC)A 12VDC 86Ohm Flange Mount | Avnet America |
Relay, General Purpose Power | Carlton-Bates |
POWER RELAY 12V 30A 2CO QCT | TTI Europe |
TYCO P&B POWER RELAY, IMMERSIO | Relay Specialties |
Where can I find additional details, specifications and documents for a T92S11D22-12?
Additional datasheets, footprints and schematics for T92S11D22-12 are listed on our Part Details page. You can also find images and similar parts to T92S11D22-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92S11D22-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92S11D22-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92S11D22-12 fall under?
The T92S11D22-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92S11D22-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92S11D22-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T92S11D22-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92S11D22-12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T92S11D22-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92S11D22-12 often in real-time on the comparison pages.
What if I can't find stock of T92S11D22-12?
You can fill out our help required form which you can use to request a quote for T92S11D22-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.