Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$13.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.60
|
50
in stock
|
Buy Now | |
TE Store
from US$38.25
|
3,086
in stock
|
Buy Now | |
Rapid Electronics
from US$19.56
|
378
in stock
|
Buy Now | |
element14
from US$17.86
|
255
in stock
|
Buy Now | |
Farnell
from US$22.12
|
255
in stock
|
Buy Now | |
RS Americas
from US$16.34
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
211
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
157
in stock
|
Buy Now | |
Avnet America
from US$17.52
|
-
|
Buy Now | |
TTI Europe
from US$13.24
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Carry Current | 30A |
T92P7D12-24 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1700 mW Coil Resistance: 350 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 1700 mW 350 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P7D12-24 | Internal Number: 6-1393211-6 | TE Connectivity | TE Store |
General Purpose Relays DPST-NO PCB MT 24VDC | Rapid Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 40A | element14 |
PCB Relay DPST-NO 30A 24Vdc, thru hole, T92P7D12-24=T92 | TE Connectivity T92P7D12-24 | RS Americas |
Relay, Dpst-No, 277Vac, 28Vdc, 40A | Newark Electronics |
PCB Relay DPST-NO 30A 24Vdc,thru hole | RS |
Electromechanical Relay DPST-NO 40A 24VDC 350Ohm Through Hole | Avnet America |
POWER RELAY 24V 30A 2NO THT | TTI Europe |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Where can I find additional details, specifications and documents for a T92P7D12-24?
Additional datasheets, footprints and schematics for T92P7D12-24 are listed on our Part Details page. You can also find images and similar parts to T92P7D12-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P7D12-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P7D12-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P7D12-24 fall under?
The T92P7D12-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P7D12-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P7D12-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P7D12-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P7D12-24 have stock available?
Authorised distributors including TE Store, Rapid Electronics, element14, Farnell and RS Americas have stock available or on a lead time for T92P7D12-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P7D12-24 often in real-time on the comparison pages.
What if I can't find stock of T92P7D12-24?
You can fill out our help required form which you can use to request a quote for T92P7D12-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.