Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$8.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.28
|
3,915
in stock
|
Buy Now | |
Rapid Electronics
from US$20.38
|
1,081
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
1,081
in stock
|
Buy Now | |
RS Americas
from US$20.21
|
279
in stock
|
Buy Now | |
Farnell
from US$17.94
|
193
in stock
|
Buy Now | |
TE Store
from US$42.12
|
24
in stock
|
Buy Now | |
Avnet America
from US$11.92
|
-
|
Buy Now | |
TTI Europe
from US$15.61
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 40A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 36.6ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VAC Nom | 24V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 28V |
External Depth | 52.3mm |
External Height | 30.7mm |
External Width | 34.5mm |
Nom Operating Power | 4VA |
Relay Type | Power - General Purpose |
Relay, Dpdt, 277Vac, 28Vdc, 40A | Newark Electronics |
General Purpose Relays DPDT PNL MT 24VAC | Rapid Electronics |
Signal Relays, PCB, Panel Mount, 30A, DPST, Ctrl V 24AC, Vol Ratg 120/277AC | TE Connectivity T92P11A22-24 | RS Americas |
RELAY, DPDT, 277VAC, 28VDC, 40A | Farnell |
T92P11A22-24 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 36.6 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 36.6 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P11A22-24 | Internal Number: 4-1393211-3 | Alias Number: T92-P11A22 24 | TE Connectivity | TE Store |
Relay | RS |
Electromechanical Relay DPDT 40(NO)/3(NC)A 24VAC 36.6Ohm Flange Mount | Avnet America |
POWER RELAY 24AC 30A 2CO QCT | TTI Europe |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
Where can I find additional details, specifications and documents for a T92P11A22-24?
Additional datasheets, footprints and schematics for T92P11A22-24 are listed on our Part Details page. You can also find images and similar parts to T92P11A22-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11A22-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11A22-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11A22-24 fall under?
The T92P11A22-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11A22-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11A22-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11A22-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11A22-24 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Farnell have stock available or on a lead time for T92P11A22-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11A22-24 often in real-time on the comparison pages.
What if I can't find stock of T92P11A22-24?
You can fill out our help required form which you can use to request a quote for T92P11A22-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.