Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$18.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.69
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$40.41
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
10
in stock
|
Buy Now | |
Avnet America
from US$18.50
|
-
|
Buy Now | |
RS Americas
from US$26.93
|
-
|
Buy Now | |
element14
from US$22.77
|
-
|
Buy Now | |
TTI Europe
from US$18.57
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 208VAC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | AC Monostable |
Contact Voltage VAC | 277V |
Relay Terminals | Quick Connect |
Carry Current | 30A |
T92P11A22-208 Rohs Compliant: Yes |Potter&brumfield Te Connectivity T92P11A22-208 | Newark Electronics |
General Purpose Relays T92P11A22-208 | Rapid Electronics |
Electromechanical Relay DPDT 3ADC/40AAC 200/208VAC 2.841KOhm Flange Mount | Avnet America |
Relay, Potter & Brumfield, T92P11A22-208 | TE Connectivity T92P11A22-208 | RS Americas |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a T92P11A22-208?
Additional datasheets, footprints and schematics for T92P11A22-208 are listed on our Part Details page. You can also find images and similar parts to T92P11A22-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11A22-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11A22-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11A22-208 fall under?
The T92P11A22-208 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11A22-208 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11A22-208 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11A22-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11A22-208 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for T92P11A22-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11A22-208 often in real-time on the comparison pages.
What if I can't find stock of T92P11A22-208?
You can fill out our help required form which you can use to request a quote for T92P11A22-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.