Status: | Unknown |
---|---|
Series: | T92 Series |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.94
|
No stock
|
Buy Now | |
TE Store
from US$42.65
|
4,445
in stock
|
Buy Now | |
RS Americas
from US$14.12
|
2,699
in stock
|
Buy Now | |
Rapid Electronics
from US$27.00
|
2,256
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
2,256
in stock
|
Buy Now | |
Newark Electronics
from US$18.93
|
775
in stock
|
Buy Now | |
Farnell
from US$13.23
|
720
in stock
|
Buy Now | |
Relay Specialties
from US$12.41
|
11
in stock
|
Buy Now | |
Avnet America
from US$16.11
|
-
|
Buy Now | |
TTI Europe
from US$16.71
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 30A |
Product Range | T92 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 950ohm |
Approvals & Standards | CSA UL VDE |
SVHC | Cadmium oxide (27-Jun-2018) |
Coil Voltage VAC Nom | 120V |
Contact Current Max | 30A |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 28V |
External Depth | 52.3mm |
External Height | 30.7mm |
External Width | 34.5mm |
Nom Operating Power | 4VA |
Relay Type | Power - General Purpose |
T92P11A22-120 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating DC: 4000 mW Coil Resistance: 950 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, AC 4000 mW 950 Ω | PCB Power Relay: 40 Amp & Monostable | Part Number: T92P11A22-120 | Internal Number: 4-1393211-0 | TE Connectivity | TE Store |
Signal Relays, PCB, Panel Mount, 30A, DPST, 600VAC, Quick Connect, T92 Series | TE Connectivity T92P11A22-120 | RS Americas |
General Purpose Relays T92P11A22-120 | Rapid Electronics |
Relay, Dpdt, 277Vac, 28Vdc, 30A | Newark Electronics |
RELAY, DPDT, 277VAC, 28VDC, 30A | Farnell |
TYCO P&B POWER RELAY, UNSEALED | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay DPDT 40(NO)/3(NC)A 110/120VAC 950Ohm Flange Mount | Avnet America |
POWER RELAY 120AC 30A 2CO QCT | TTI Europe |
Relay, General Purpose Power | Carlton-Bates |
Where can I find additional details, specifications and documents for a T92P11A22-120?
Additional datasheets, footprints and schematics for T92P11A22-120 are listed on our Part Details page. You can also find images and similar parts to T92P11A22-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T92P11A22-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T92P11A22-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T92P11A22-120 fall under?
The T92P11A22-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T92P11A22-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T92P11A22-120 you can contact the distributor directly for product support, shipping queries etc.
Is the T92P11A22-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T92P11A22-120 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for T92P11A22-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T92P11A22-120 often in real-time on the comparison pages.
What if I can't find stock of T92P11A22-120?
You can fill out our help required form which you can use to request a quote for T92P11A22-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.