Status: | Active |
---|---|
Series: | T835 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.58
|
213,000
in stock
|
Buy Now | |
RS
from US$1.54
|
15,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,722
in stock
|
Buy Now | |
element14
from US$0.76
|
3,722
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
1,671
in stock
|
Buy Now | |
Avnet Silica
-
|
70,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
On-state rms current, IT(RMS) 8 A |
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V |
Triggering gate current, IGT 5 to 50 mA |
Product Specifications |
---|
DS2114 Snubberless™, logic level and standard 8 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T835 Series 600 Vdrm 8 A Surface Mount Snubberless Triac AC Switch - D2PAK | Future Electronics |
TRIAC 8A 600V D2PAK | RS |
Triac, 4 Quadrant, 600V, 8A, To-263-3 | Newark Electronics |
TRIAC, 4 QUADRANT, 600V, 8A, TO-263-3 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 84A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a T835-600G-TR?
Additional datasheets, footprints and schematics for T835-600G-TR are listed on our Part Details page. You can also find images and similar parts to T835-600G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T835-600G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T835-600G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T835-600G-TR fall under?
The T835-600G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T835-600G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T835-600G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T835-600G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T835-600G-TR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for T835-600G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T835-600G-TR often in real-time on the comparison pages.
What if I can't find stock of T835-600G-TR?
You can fill out our help required form which you can use to request a quote for T835-600G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.