T825T-6I Triacs by STMicroelectronics

8A Snubberless™ and logic level Triacs

Status: Active
Series: T825T-6I
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in through-hole, the T8T series of Triacs can be used as on/off or phase angle control function in general purpose ac switching where high commutation capability is required. This series can be designed in many value sensitive appliances thanks to the parameters guidance provided in the following pages. Provides insulation rated at 2500 V rms (TO-220AB insulated package).

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Medium current Triac
High static and dynamic commutation
Low thermal resistance with clip bonding
Packages is RoHS (2002/95/EC) compliant
600 V VRM
UL certified (ref. file E81734)

Resources






Alternative Descriptions

T8T Series 600 VDRM 8A Snubberless Logic Level and Standard TRIAC Ă» T0-220AB | Future Electronics
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Tube | Avnet America
TRIAC, 8A, 600V, 0.025A, TO-220AB | Farnell
Thyristor |Stmicroelectronics T825T-6I | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T825T-6I?

Additional datasheets, footprints and schematics for T825T-6I are listed on our Part Details page. You can also find images and similar parts to T825T-6I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T825T-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T825T-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T825T-6I fall under?

The T825T-6I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.

Can I view similar or alternative parts?

You can view similar parts to T825T-6I when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T825T-6I you can contact the distributor directly for product support, shipping queries etc.

Is the T825T-6I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for T825T-6I have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for T825T-6I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T825T-6I often in real-time on the comparison pages.

What if I can't find stock of T825T-6I?

You can fill out our help required form which you can use to request a quote for T825T-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay