Status: | Unknown |
---|---|
Series: | T81 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
2,473
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
4,911
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
4,318
in stock
|
Buy Now | |
element14
from US$2.52
|
2,473
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
2,270
in stock
|
Buy Now | |
RS Americas
from US$3.58
|
634
in stock
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | T81 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
General Purpose Relays SPDT STD COIL 24VDC | Rapid Electronics |
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A | element14 |
Relay, Signal, Spdt, 120Vac, 24Vdc, 1A | Newark Electronics |
Relay, E-Mech, Comm/Signal, SPDT,1A,24DC, Vol-Rtg 24DC, T81N Series, | TE Connectivity T81N5D312-24 | RS Americas |
Electromechanical Relay SPDT 2A 24VDC 1.28KOhm Through Hole | Avnet America |
SIGNAL RELAYS, 24 VDC | TTI Europe |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a T81N5D312-24?
Additional datasheets, footprints and schematics for T81N5D312-24 are listed on our Part Details page. You can also find images and similar parts to T81N5D312-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T81N5D312-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T81N5D312-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T81N5D312-24 fall under?
The T81N5D312-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T81N5D312-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T81N5D312-24 you can contact the distributor directly for product support, shipping queries etc.
Is the T81N5D312-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T81N5D312-24 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for T81N5D312-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T81N5D312-24 often in real-time on the comparison pages.
What if I can't find stock of T81N5D312-24?
You can fill out our help required form which you can use to request a quote for T81N5D312-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.