Status: | Unknown |
---|---|
Series: | T7N Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
No stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | T7N Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 400ohm |
Approvals & Standards | - |
Relay Type | Power - General Purpose |
RELAY, SPDT, 240VAC, 10A | Farnell |
Where can I find additional details, specifications and documents for a T7NS5D4-12?
Additional datasheets, footprints and schematics for T7NS5D4-12 are listed on our Part Details page. You can also find images and similar parts to T7NS5D4-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T7NS5D4-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T7NS5D4-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T7NS5D4-12 fall under?
The T7NS5D4-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T7NS5D4-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T7NS5D4-12 you can contact the distributor directly for product support, shipping queries etc.
Is the T7NS5D4-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T7NS5D4-12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T7NS5D4-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T7NS5D4-12 often in real-time on the comparison pages.
What if I can't find stock of T7NS5D4-12?
You can fill out our help required form which you can use to request a quote for T7NS5D4-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.