Status: | Unknown |
---|---|
Series: | T77 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$4.11
|
17,368
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
1,912
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
911
in stock
|
Buy Now | |
Farnell
from US$2.43
|
911
in stock
|
Buy Now | |
element14
from US$1.86
|
909
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
637
in stock
|
Buy Now | |
TTI Europe
from US$1.48
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
40
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$1.14
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now |
Product Range | T77 Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 12VDC |
Contact Current | 10A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
No. of Poles | 1 |
T77V1D10-12 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 450 mW Coil Resistance: 320 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 450 mW 320 Ω | Power Relay | Part Number: T77V1D10-12 | Internal Number: 1-1393194-9 | Alias Number: T77-V1D1012 | TE Connectivity | TE Store |
T77V1D10-12 | Heilind Electronics |
Relay, Spst-No, 250Vac, 10A | Newark Electronics |
RELAY, SPST-NO, 250VAC, 10A | Farnell |
POWER RELAY 12V 10A 1NO THT | TTI Europe |
General Purpose Relays 10 AMP 12VDC SPST NO | Rapid Electronics |
Relay, E-Mech, SPST-NO,10A, Ctrl-V 12DC, Vol-Rtg 250/30AC/DC,4 Pin, | TE Connectivity T77V1D10-12 | RS Americas |
TYCO P&B MINIATURE PCB RELAY, | Relay Specialties |
ER - Relay | RS |
Electromechanical Relay SPST-NO 10A 12VDC 320Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a T77V1D10-12.?
Additional datasheets, footprints and schematics for T77V1D10-12. are listed on our Part Details page. You can also find images and similar parts to T77V1D10-12. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T77V1D10-12. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T77V1D10-12. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T77V1D10-12. fall under?
The T77V1D10-12. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to T77V1D10-12. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T77V1D10-12. you can contact the distributor directly for product support, shipping queries etc.
Is the T77V1D10-12. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T77V1D10-12. have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for T77V1D10-12..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T77V1D10-12. often in real-time on the comparison pages.
What if I can't find stock of T77V1D10-12.?
You can fill out our help required form which you can use to request a quote for T77V1D10-12. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.