Status: | Active |
---|---|
Series: | T635T-8T |
RoHS: | Compliant |
Prices starting from US$0.32
Medium current Triac |
High static and dynamic commutation |
Three quadrants |
ECOPACK2 compliant |
Product Specifications |
---|
DS9634 6 A 800 V Snubberless Triac in TO-220AB package |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 6A, 800V, To-220Ab-3 | Newark Electronics |
TRIAC, 6A, 800V, TO-220AB-3 | element14 |
T6T Series 800 VDRM 6A Snubberless Logic Level and Standard TRIAC Ă» T0-220AB | Future Electronics |
Thyristor TRIAC 800V 40mA 3-Pin TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a T635T-8T?
Additional datasheets, footprints and schematics for T635T-8T are listed on our Part Details page. You can also find images and similar parts to T635T-8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T635T-8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T635T-8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T635T-8T fall under?
The T635T-8T is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.
Can I view similar or alternative parts?
You can view similar parts to T635T-8T when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T635T-8T you can contact the distributor directly for product support, shipping queries etc.
Is the T635T-8T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T635T-8T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for T635T-8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T635T-8T often in real-time on the comparison pages.
What if I can't find stock of T635T-8T?
You can fill out our help required form which you can use to request a quote for T635T-8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.