Status: | Active |
---|---|
Series: | T610T-8FP |
RoHS: | Compliant |
Medium current Triac |
Three triggering quadrants Triac |
ECOPACK®2 compliant component |
Complies with UL standards (File ref: E81734) |
6 A high performance Triac: High Tj family High dI/dt family High dV/dt family |
High Tj family |
High dI/dt family |
High dV/dt family |
Insulated package TO-220FPAB: Insulated voltage: 2000 VRMS |
Insulated voltage: 2000 VRMS |
Product Specifications |
---|
DS10043 6 A logic level Triac |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T610T-8FP 800 V 15 mA Ihold 6 A Through Hole Logic Level Triac - TO-220FP | Future Electronics |
TRIAC, LOGIC, 800V, 6A, TO-220FPAB-3 | element14 |
Triac, 800 V, 10 Ma, 6 A, 45 A, 15 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T610T-8FP | Newark Electronics |
Where can I find additional details, specifications and documents for a T610T-8FP?
Additional datasheets, footprints and schematics for T610T-8FP are listed on our Part Details page. You can also find images and similar parts to T610T-8FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T610T-8FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T610T-8FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T610T-8FP fall under?
The T610T-8FP is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.
Can I view similar or alternative parts?
You can view similar parts to T610T-8FP when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T610T-8FP you can contact the distributor directly for product support, shipping queries etc.
Is the T610T-8FP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T610T-8FP have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for T610T-8FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T610T-8FP often in real-time on the comparison pages.
What if I can't find stock of T610T-8FP?
You can fill out our help required form which you can use to request a quote for T610T-8FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.