Status: | Unknown |
---|---|
Series: | T540 KO-CAP® |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Product Range | T540 KO-CAP® |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | B |
ESR | 0.08ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor Case | 1411 [3528 Metric] |
CAP, 33µF, 10V, 20% | Farnell |
Tantalum Polymer Capacitor, 33 uF, 10 V, ± 20%, B, 80 mohm, 1411 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T540B336M010AH6610?
Additional datasheets, footprints and schematics for T540B336M010AH6610 are listed on our Part Details page. You can also find images and similar parts to T540B336M010AH6610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T540B336M010AH6610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T540B336M010AH6610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T540B336M010AH6610 fall under?
The T540B336M010AH6610 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T540B336M010AH6610 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T540B336M010AH6610 you can contact the distributor directly for product support, shipping queries etc.
Is the T540B336M010AH6610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T540B336M010AH6610 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for T540B336M010AH6610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T540B336M010AH6610 often in real-time on the comparison pages.
What if I can't find stock of T540B336M010AH6610?
You can fill out our help required form which you can use to request a quote for T540B336M010AH6610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.