Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
181
in stock
|
Buy Now | |
RS Americas
from US$4.90
|
172
in stock
|
Buy Now | |
element14
from US$5.49
|
148
in stock
|
Buy Now | |
Farnell
from US$5.22
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
112
in stock
|
Buy Now | |
Distrelec
from US$7.75
|
112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.61
|
12
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$4.58
|
-
|
Buy Now | |
Boersig
from US$5.76
|
-
|
Buy Now | |
TE Store
from US$19.85
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Sensor Cord, 3P M12 Plug-Free End, 7.9" | Newark Electronics |
Connector, Front Mounting, 3-Pole, A Coding, 200mm Wire, Male, M12 Series | TE Connectivity T4171210003-001 | RS Americas |
SENSOR CORD, 3P M12 PLUG-FREE END, 0.2M | element14 |
M12 FRONT MOUNTING MALE A 3P 0.2M WIRE | Rapid Electronics |
TE Connectivity - AMP M12 Front Mount Male A 3P 0.2M Wire | Distrelec |
M12,FRONT MOUNTING,MALE,A,3P,0.2M WIRE | RS |
Socket | Transfer Multisort Elektronik |
M12 Series 3 Position 4 A Front Mount Cable Assembly | Future Electronics |
Special Order: M12,FRONT MOUNTING,MALE,A,3P,0.2M WIRE Connector System: Wire-to-Panel Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 3 Wire & Cable | M12 Panel Mount Wire | Part Number: T4171210003-001 | Internal Number: T4171210003-001 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4171210003-001?
Additional datasheets, footprints and schematics for T4171210003-001 are listed on our Part Details page. You can also find images and similar parts to T4171210003-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171210003-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171210003-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4171210003-001 fall under?
The T4171210003-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4171210003-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171210003-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171210003-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171210003-001 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for T4171210003-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171210003-001 often in real-time on the comparison pages.
What if I can't find stock of T4171210003-001?
You can fill out our help required form which you can use to request a quote for T4171210003-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.