Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.02
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$7.92
|
193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.36
|
98
in stock
|
Buy Now | |
RS Americas
from US$7.67
|
28
in stock
|
Buy Now | |
Avnet America
from US$5.96
|
-
|
Buy Now | |
element14
from US$6.76
|
-
|
Buy Now | |
Boersig
from US$7.50
|
-
|
Buy Now | |
TE Store
from US$25.83
|
-
|
Buy Now | |
Farnell
from US$5.98
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Sensor Cord, 5P M12 Rcpt-Free End, 0.2M | Newark Electronics |
Socket | Transfer Multisort Elektronik |
M12,REAR MOUNTING,FEMALE,B,5P,0.2M WIRE | RS |
Connector, 5-Pole, Rear Mounting, B Coding, Female, 200mm Wire, M12 Series | TE Connectivity T4171110405-001 | RS Americas |
SENSOR CORD, 5P M12 RCPT-FREE END, 0.2M | element14 |
Special Order: M12,REAR MOUNTING,FEMALE,B,5P,0.2M WIRE Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 5 Wire & Cable | M12 Panel Mount Wire | Part Number: T4171110405-001 | Internal Number: T4171110405-001 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4171110405-001?
Additional datasheets, footprints and schematics for T4171110405-001 are listed on our Part Details page. You can also find images and similar parts to T4171110405-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171110405-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171110405-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4171110405-001 fall under?
The T4171110405-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4171110405-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171110405-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171110405-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171110405-001 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, RS Americas and Avnet America have stock available or on a lead time for T4171110405-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171110405-001 often in real-time on the comparison pages.
What if I can't find stock of T4171110405-001?
You can fill out our help required form which you can use to request a quote for T4171110405-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.