Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.14
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
196
in stock
|
Buy Now | |
element14
from US$5.20
|
196
in stock
|
Buy Now | |
RS Americas
from US$5.23
|
195
in stock
|
Buy Now | |
TE Store
from US$17.82
|
137
in stock
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
TTI Europe
from US$5.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Cord, 2P M12 Plug-Free End, 0.2M | Newark Electronics |
SENSOR CORD, 2P M12 PLUG-FREE END, 0.2M | element14 |
Connector, M12, Rear Mounting, Male, A,2P,0.2M Wire | TE Connectivity T4171010002-001 | RS Americas |
M12,REAR MOUNTING,MALE,A,2P,0.2M WIRE Connector System: Wire-to-Panel Number of Positions: 2 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 2 Wire & Cable | M12 Panel Mount Wire | Part Number: T4171010002-001 | Internal Number: T4171010002-001 | TE Connectivity | TE Store |
Cable Assembly Discrete Wire 0.2m 22AWG 5POS M12 Circular PL Bag | Avnet America |
M12 REAR MOUNTING MALE A 2P | TTI Europe |
Where can I find additional details, specifications and documents for a T4171010002-001?
Additional datasheets, footprints and schematics for T4171010002-001 are listed on our Part Details page. You can also find images and similar parts to T4171010002-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171010002-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171010002-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171010002-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171010002-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171010002-001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TE Store have stock available or on a lead time for T4171010002-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171010002-001 often in real-time on the comparison pages.
What if I can't find stock of T4171010002-001?
You can fill out our help required form which you can use to request a quote for T4171010002-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.