Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2018) |
M12 R/A F PNLREAR STAMPED PIN B-CODE 5P Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Connector Mounting Type: Panel Mount Reverse Gender: No Wire-to-Board 5 Panel Mount | M12 Panel Mount PCB | Part Number: T4145415051-001 | Internal Number: T4145415051-001 | TE Connectivity | TE Store |
Sensor Conn, M12, R/A Rcpt, 5Pos, Th | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL | element14 |
Circular Connector M12 Right Angle Receptacle 5 Position Socket Contact Through Hole Solder | Avnet America |
Circular Metric Connector M12 R/A F PNLREAR STAMPED PIN B-CODE 5P | TE Connectivity T4145415051-001 | RS Americas |
Where can I find additional details, specifications and documents for a T4145415051-001?
Additional datasheets, footprints and schematics for T4145415051-001 are listed on our Part Details page. You can also find images and similar parts to T4145415051-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4145415051-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4145415051-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4145415051-001 fall under?
The T4145415051-001 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4145415051-001 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4145415051-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4145415051-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4145415051-001 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T4145415051-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4145415051-001 often in real-time on the comparison pages.
What if I can't find stock of T4145415051-001?
You can fill out our help required form which you can use to request a quote for T4145415051-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.