Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.43
|
22
in stock
|
Buy Now | |
TE Store
from US$17.89
|
601
in stock
|
Buy Now | |
Rapid Electronics
from US$8.52
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$8.91
|
90
in stock
|
Buy Now | |
RS Americas
from US$9.79
|
75
in stock
|
Buy Now | |
element14
from US$9.88
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$11.42
|
13
in stock
|
Buy Now | |
RS
from US$12.78
|
7
in stock
|
Buy Now | |
Avnet America
from US$7.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Right Angle Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2018) |
M12 R/A F PNL STAMPED PIN A-CODE 4P SHLD Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector Mounting Type: Panel Mount Reverse Gender: No Wire-to-Board 4 Panel Mount | M12 Panel Mount PCB | Part Number: T4145035041-001 | Internal Number: T4145035041-001 | TE Connectivity | TE Store |
M12 R/A F PNL STAMPED PIN A-CODE 4P SHLD | Rapid Electronics |
Connector, Circular, M12, R/A, F PNL, Stamped Pin, A-Code 4P Shld | TE Connectivity T4145035041-001 | RS Americas |
SENSOR CONN, M12, R/A, RCPT, 4POS, PANEL | element14 |
Sensor Conn, M12, R/A Rcpt, 4Pos, Pcb | Newark Electronics |
Conn M12 Circular SKT 4 POS Solder Cup RA Panel Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a T4145035041-001?
Additional datasheets, footprints and schematics for T4145035041-001 are listed on our Part Details page. You can also find images and similar parts to T4145035041-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4145035041-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4145035041-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4145035041-001 fall under?
The T4145035041-001 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4145035041-001 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4145035041-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4145035041-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4145035041-001 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for T4145035041-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4145035041-001 often in real-time on the comparison pages.
What if I can't find stock of T4145035041-001?
You can fill out our help required form which you can use to request a quote for T4145035041-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.