Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.75
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.15
|
878
in stock
|
Buy Now | |
Chip One Stop
from US$5.84
|
878
in stock
|
Buy Now | |
Distrelec
from US$5.65
|
878
in stock
|
Buy Now | |
Farnell
from US$6.37
|
720
in stock
|
Buy Now | |
element14
from US$5.98
|
400
in stock
|
Buy Now | |
TE Store
from US$22.94
|
315
in stock
|
Buy Now | |
RS Americas
from US$6.43
|
200
in stock
|
Buy Now | |
TTI Europe
from US$4.56
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
95
in stock
|
Buy Now | |
Future Electronics
from US$5.20
|
-
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
Boersig
from US$6.34
|
-
|
Buy Now |
TE Connectivity - AMP M12 Rear Mount Female L2P+PE Solder PCB | Distrelec |
SENSOR CONNECTOR, 2P+PE POS, RCPT, PANEL | Farnell |
M12,REAR MOUNT,FEMALE,L,2P+PE,SOLDER PCB Connector System: Wire-to-Panel Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 16 A Wire-to-Panel 3 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4141L12031-000 | Internal Number: T4141L12031-000 | TE Connectivity | TE Store |
M12 Power Connector, Rear Mount, Female, L, 2P+Pe, Solder, Pcb | TE Connectivity T4141L12031-000 | RS Americas |
REAR MOUNT,FEMALE,L,2P+PE,SOLD | TTI Europe |
Sensor Conn, Rcpt, M12, 2P+Pe, Panel | Newark Electronics |
M12,REAR MOUNT,MALE,L,4P+PE,SOLDER PCB | RS |
REAR PANEL MOUNT 3 POS M12 POWER L-CODE FEMALE PROFIBUS PROFINET APPROVED | Future Electronics |
Sensor Connector, M12, Female, 2P + PE Positions, PCB Socket, Straight Panel Mount | Avnet America |
M12,REAR MOUNT,FEMALE,L,2P+PE,SOLDER PCB | Boersig |
Where can I find additional details, specifications and documents for a T4141L12031-000?
Additional datasheets, footprints and schematics for T4141L12031-000 are listed on our Part Details page. You can also find images and similar parts to T4141L12031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4141L12031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4141L12031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4141L12031-000 fall under?
The T4141L12031-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4141L12031-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4141L12031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4141L12031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4141L12031-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for T4141L12031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4141L12031-000 often in real-time on the comparison pages.
What if I can't find stock of T4141L12031-000?
You can fill out our help required form which you can use to request a quote for T4141L12031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.