Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.10
|
40
in stock
|
Buy Now | |
RS Americas
from US$6.25
|
194
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.35
|
63
in stock
|
Buy Now | |
element14
from US$7.51
|
24
in stock
|
Buy Now | |
Farnell
from US$5.18
|
24
in stock
|
Buy Now | |
Future Electronics
from US$5.17
|
-
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
TE Store
from US$19.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2019) |
M12 Standard Circular, Rear, Female, B Code, 5-Pole, , M12 Connector Series | TE Connectivity T4141412051-000 | RS Americas |
M12 REAR MOUNTING FEMALE B CODE 5P | Rapid Electronics |
Sensor Conn, M12, Rcpt, 5Pos, Th | Newark Electronics |
Socket | Transfer Multisort Elektronik |
M12,REAR MOUNTING,FEMALE,B CODE,5P | RS |
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL | element14 |
M12,REAR MOUNTING,FEMALE,B CODE,5P Connector System: Wire-to-Panel Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 4 A Wire-to-Panel 5 Printed Circuit Board | M12 Panel Mount PCB | Part Number: T4141412051-000 | Internal Number: T4141412051-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4141412051-000?
Additional datasheets, footprints and schematics for T4141412051-000 are listed on our Part Details page. You can also find images and similar parts to T4141412051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4141412051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4141412051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4141412051-000 fall under?
The T4141412051-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4141412051-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4141412051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4141412051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4141412051-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for T4141412051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4141412051-000 often in real-time on the comparison pages.
What if I can't find stock of T4141412051-000?
You can fill out our help required form which you can use to request a quote for T4141412051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.