Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.24
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$4.19
|
200
in stock
|
Buy Now | |
Conrad
from US$11.79
|
51
in stock
|
Buy Now | |
element14
from US$5.88
|
32
in stock
|
Buy Now | |
Farnell
from US$4.41
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$8.95
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
28
in stock
|
Buy Now | |
Distrelec
from US$6.52
|
28
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$6.04
|
-
|
Buy Now | |
Boersig
from US$5.29
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (12-Jan-2017) |
Sensor Conn, M12, Plug, 5Pos, Th | Newark Electronics |
Connection (components): Soldering | Conrad |
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL | element14 |
Circular Metric Conn M12 REAR Mt.ING MALE B CODE | Rapid Electronics |
TE Connectivity - AMP M12 Rear Mount Male B Code 5P | Distrelec |
M12,REAR MOUNTING,MALE,B CODE,5P | RS |
Connector, Rear Mounting, 5-Pole, B Coding, Straight, Male, M12 Series | TE Connectivity T4140412051-000 | RS Americas |
Where can I find additional details, specifications and documents for a T4140412051-000?
Additional datasheets, footprints and schematics for T4140412051-000 are listed on our Part Details page. You can also find images and similar parts to T4140412051-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4140412051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4140412051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4140412051-000 fall under?
The T4140412051-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4140412051-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4140412051-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4140412051-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4140412051-000 have stock available?
Authorised distributors including Newark Electronics, Conrad, element14, Farnell and Rapid Electronics have stock available or on a lead time for T4140412051-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4140412051-000 often in real-time on the comparison pages.
What if I can't find stock of T4140412051-000?
You can fill out our help required form which you can use to request a quote for T4140412051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.