Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
57
in stock
|
Buy Now | |
TE Store
from US$16.34
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
95
in stock
|
Buy Now | |
RS Americas
from US$4.86
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$6.65
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$7.81
|
30
in stock
|
Buy Now | |
element14
from US$6.89
|
21
in stock
|
Buy Now | |
Farnell
from US$4.33
|
21
in stock
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
Boersig
from US$4.67
|
-
|
Buy Now | |
TTI Europe
from US$3.59
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | D Coded |
Connector Body Material | Copper Alloy Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (12-Jan-2017) |
M12,REAR MOUNT,MALE,D,4P,SOLDER WIRE Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Panel 4 Wire & Cable | M12 Panel Mount Solder Cup | Part Number: T4130512041-000 | Internal Number: T4130512041-000 | TE Connectivity | TE Store |
Sensor Conn, M12, Plug, 4Pos, Solder | Newark Electronics |
M12,REAR MOUNT,MALE,D,4P,SOLDER WIRE | RS |
Connector, Rear Mount, 4-Pole, D Coding, PCB, Male, Solder Wire, M12 Series | TE Connectivity T4130512041-000 | RS Americas |
M12 REAR MOUNT MALE D 4P SOLDER WIRE | Rapid Electronics |
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL | element14 |
M12,REAR MOUNT,MALE,D,4P,SOLDE | TTI Europe |
Where can I find additional details, specifications and documents for a T4130512041-000?
Additional datasheets, footprints and schematics for T4130512041-000 are listed on our Part Details page. You can also find images and similar parts to T4130512041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4130512041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4130512041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4130512041-000 fall under?
The T4130512041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4130512041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4130512041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4130512041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4130512041-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, RS Americas and Rapid Electronics have stock available or on a lead time for T4130512041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4130512041-000 often in real-time on the comparison pages.
What if I can't find stock of T4130512041-000?
You can fill out our help required form which you can use to request a quote for T4130512041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.