Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.83
|
No stock
|
Buy Now | |
TE Store
from US$16.51
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
315
in stock
|
Buy Now | |
element14
from US$4.75
|
315
in stock
|
Buy Now | |
Farnell
from US$5.93
|
315
in stock
|
Buy Now | |
RS Americas
from US$4.98
|
273
in stock
|
Buy Now | |
Sager
from US$3.58
|
64
in stock
|
Buy Now | |
SOS electronic
from US$4.51
|
7
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
Boersig
from US$4.64
|
-
|
Buy Now | |
Distrelec
from US$5.76
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
Gender | Plug |
RoHS Compliant | Yes |
M12,MALE,STRAIGHT,D CODE,4P,PG7,GOLD Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Wire-to-Wire 4 Wire & Cable | M12 Field Installable Unshielded | Part Number: T4111501041-000 | Internal Number: T4111501041-000 | TE Connectivity | TE Store |
Sensor Conn, Plug, 4Pos, M12, Cable | Newark Electronics |
Connector, Circular, Male, D Code, Straight, Unshielded, Screw, M12 Series | TE Connectivity T4111501041-000 | RS Americas |
Circular Metric Connectors M12,MALE,STRAIGHT, D CODE,4P,PG7,GOLD | Sager |
Circular Industry Connector M12 M 4P Cable Mount, Cod.D, PG7, IP67 | SOS electronic |
Sensor Connector M12 Male 4 Pos Screw Pi | RS |
M12,MALE,STRAIGHT,D CODE,4P,PG7,GOLD | Avnet America |
TE Connectivity M12 Standard Circular, Male, D Code, 4-Pole, PG7, Gold, M12 Connector Series | Distrelec |
M12 MALE STRAIGHT D CODE4P PG7 | TTI Europe |
Where can I find additional details, specifications and documents for a T4111501041-000?
Additional datasheets, footprints and schematics for T4111501041-000 are listed on our Part Details page. You can also find images and similar parts to T4111501041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111501041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111501041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111501041-000 fall under?
The T4111501041-000 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to T4111501041-000 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111501041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111501041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111501041-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for T4111501041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111501041-000 often in real-time on the comparison pages.
What if I can't find stock of T4111501041-000?
You can fill out our help required form which you can use to request a quote for T4111501041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.