Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.75
|
27
in stock
|
Buy Now | |
RS Americas
from US$7.42
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
79
in stock
|
Buy Now | |
element14
from US$7.26
|
27
in stock
|
Buy Now | |
Conrad
from US$13.28
|
5
in stock
|
Buy Now | |
Avnet America
from US$5.76
|
-
|
Buy Now | |
Boersig
from US$7.13
|
-
|
Buy Now | |
TTI Europe
from US$6.41
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | B Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2018) |
M12 M, 4P GOLD B_CODE S SHIELDED PG7 | TE Connectivity T4111411041-000 | RS Americas |
Sensor Conn, M12, Plug, 4Pos, Screw | Newark Electronics |
SENSOR CONN, M12, PLUG, 4POS, CABLE | element14 |
Coding: B | Conrad |
Conn M12 Circular PIN 4 POS Screw ST Cable Mount 4 Terminal Single Port Bag | Avnet America |
BU-ST. M12,ABGEW.,4P.,PG9,A-KOD.,UNGESCH. | Boersig |
M12 M, 4P GOLD B CODE S SHIELD | TTI Europe |
Where can I find additional details, specifications and documents for a T4111411041-000?
Additional datasheets, footprints and schematics for T4111411041-000 are listed on our Part Details page. You can also find images and similar parts to T4111411041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111411041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111411041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111411041-000 fall under?
The T4111411041-000 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4111411041-000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111411041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111411041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111411041-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for T4111411041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111411041-000 often in real-time on the comparison pages.
What if I can't find stock of T4111411041-000?
You can fill out our help required form which you can use to request a quote for T4111411041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.