Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.62
|
52
in stock
|
Buy Now | |
TTI Europe
from US$9.04
|
960
in stock
|
Buy Now | |
TE Store
from US$35.03
|
585
in stock
|
Buy Now | |
Rapid Electronics
from US$11.67
|
378
in stock
|
Buy Now | |
Distrelec
from US$11.55
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$12.15
|
74
in stock
|
Buy Now | |
element14
from US$12.67
|
52
in stock
|
Buy Now | |
RS
from US$10.85
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
34
in stock
|
Buy Now | |
Avnet America
from US$8.46
|
-
|
Buy Now | |
RS Americas
from US$10.17
|
-
|
Buy Now | |
Sager
from US$8.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12 M, 8P GOLD A CODE S SHIEL | TTI Europe |
M12 M, 8P GOLD A_CODE S SHIELDED PG9 Connector System: Wire-to-Wire Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Wire 8 Wire & Cable | Standard Circular Connector | Part Number: T4111012081-000 | Internal Number: T4111012081-000 | TE Connectivity | TE Store |
M12 M 8P GOLD A_CODE S SHIELDED PG9 | Rapid Electronics |
TE Connectivity Circular Connector, M12, Plug, Straight, Poles - 8, Screw, Cable Mount | Distrelec |
Sensor Connector, M12, Plug, 8Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS | element14 |
Sensor Connector M12 Male 8 Position Scr | RS |
M12 M, 8P GOLD A_CODE S SHIELDED PG9 | Avnet America |
M12 M, 8P GOLD A_CODE S SHIELDED PG9 | TE Connectivity T4111012081-000 | RS Americas |
Circular Metric Connectors M12 M 8P GOLD A_CODE S SHIELDED PG9 | Sager |
Where can I find additional details, specifications and documents for a T4111012081-000?
Additional datasheets, footprints and schematics for T4111012081-000 are listed on our Part Details page. You can also find images and similar parts to T4111012081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4111012081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4111012081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4111012081-000 fall under?
The T4111012081-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4111012081-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4111012081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4111012081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4111012081-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for T4111012081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4111012081-000 often in real-time on the comparison pages.
What if I can't find stock of T4111012081-000?
You can fill out our help required form which you can use to request a quote for T4111012081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.