Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.92
|
12
in stock
|
Buy Now | |
TE Store
from US$27.15
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
119
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
119
in stock
|
Buy Now | |
RS Americas
from US$7.89
|
43
in stock
|
Buy Now | |
element14
from US$7.42
|
12
in stock
|
Buy Now | |
TTI Europe
from US$6.66
|
-
|
Buy Now | |
Sager
from US$6.17
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 30V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
M12,FEMALE,STRAIGHT,A CODE,8P,PG7,GOLD Connector System: Wire-to-Wire Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Wire 8 Wire & Cable | M12 Field Installable Unshielded | Part Number: T4110001081-000 | Internal Number: T4110001081-000 | TE Connectivity | TE Store |
M12,female,straight,a Code,8P,pg7,gold Rohs Compliant: Yes |Amp Te Connectivity T4110001081-000 | Newark Electronics |
M12,FEMALE,STRAIGHT,A CODE,8P,PG7,GOLD | Avnet America |
Connector, M12, Female, Straight, A Code,8P, Pg7,Gold | TE Connectivity T4110001081-000 | RS Americas |
SENSOR CONNECTOR, M12, RCPT, 8POS | element14 |
M12,FEMALE,STRAIGHT,A CODE,8P, | TTI Europe |
Circular Metric Connectors M12 FML 8P CODE A STRAIGHT PG7 GOLD | Sager |
Where can I find additional details, specifications and documents for a T4110001081-000?
Additional datasheets, footprints and schematics for T4110001081-000 are listed on our Part Details page. You can also find images and similar parts to T4110001081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4110001081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4110001081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4110001081-000 fall under?
The T4110001081-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4110001081-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4110001081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4110001081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4110001081-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T4110001081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4110001081-000 often in real-time on the comparison pages.
What if I can't find stock of T4110001081-000?
You can fill out our help required form which you can use to request a quote for T4110001081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.