Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.67
|
66
in stock
|
Buy Now | |
TE Store
from US$36.56
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$10.02
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
150
in stock
|
Buy Now | |
Distrelec
from US$9.56
|
150
in stock
|
Buy Now | |
RS Americas
from US$10.97
|
80
in stock
|
Buy Now | |
element14
from US$9.73
|
66
in stock
|
Buy Now | |
Avnet America
from US$8.27
|
-
|
Buy Now |
Adapter Type / Style | T - Style |
---|---|
Adapter / Splitter Mounting | Cable Mount |
Convert From Splitter | 3 Position M8 Plug |
Convert To Splitter | 2 x 3 Position M8 Receptacle |
Adapter Body Colour | Blue |
Connector Body Material | TPU (Thermoplastic Polyurethane) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Ports | 3Ports |
M8 T DISTRIBUTOR MALE 3POS Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Wire 3 3 A | Standard Circular Connector | Part Number: T4082102003-000 | Internal Number: T4082102003-000 | TE Connectivity | TE Store |
Sensor T Distributor, M8 3P Plug, 3Port | Newark Electronics |
TE Connectivity - AMP M8 T DISTRIBUTOR MALE 3P | Distrelec |
Circular Metric Connector M8 T DISTRIBUTOR MALE 3POS | TE Connectivity T4082102003-000 | RS Americas |
SENSOR T DISTRIBUTOR, M8 3P PLUG, 3PORT | element14 |
M8 Circular Adaptor T Style 3 Position to 3 Position Plug-2xReceptacle Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a T4082102003-000?
Additional datasheets, footprints and schematics for T4082102003-000 are listed on our Part Details page. You can also find images and similar parts to T4082102003-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4082102003-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4082102003-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4082102003-000 fall under?
The T4082102003-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4082102003-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4082102003-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4082102003-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4082102003-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for T4082102003-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4082102003-000 often in real-time on the comparison pages.
What if I can't find stock of T4082102003-000?
You can fill out our help required form which you can use to request a quote for T4082102003-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.