Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
177
in stock
|
Buy Now | |
TE Store
from US$19.84
|
751
in stock
|
Buy Now | |
RS Americas
from US$6.15
|
598
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
177
in stock
|
Buy Now | |
element14
from US$5.49
|
177
in stock
|
Buy Now | |
RS
from US$7.25
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
58
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
-
|
Buy Now | |
TTI Europe
from US$4.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | M8 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.87" |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLREAR.3POS.STR WIRE Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 3 Wire & Cable | M8 Panel Mount Wire | Part Number: T4070014031-001 | Internal Number: T4070014031-001 | TE Connectivity | TE Store |
M8 Circular Metric, Male, Rear Panel, 3-Pos, Straight Wire, M8 Connector Series | TE Connectivity T4070014031-001 | RS Americas |
Sensor Cord, 3P M8 Plug-Free End, 0.2M | Newark Electronics |
SENSOR CORD, 3P M8 PLUG-FREE END, 0.2M | element14 |
M8.MLE.PNLREAR.3POS.STR WIRE | RS |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Cable, M8 Plug, Free End, 3 Positions, 200 mm, 7.87 " | Avnet America |
M8 MLE PNLREAR 3POS STR WIRE | TTI Europe |
Sensor Cable, M8 Plug, Free End, 3 Positions, 200 mm, 7.87 "" | Avnet Abacus |
Where can I find additional details, specifications and documents for a T4070014031-001?
Additional datasheets, footprints and schematics for T4070014031-001 are listed on our Part Details page. You can also find images and similar parts to T4070014031-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4070014031-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4070014031-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4070014031-001 fall under?
The T4070014031-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4070014031-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4070014031-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4070014031-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4070014031-001 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for T4070014031-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4070014031-001 often in real-time on the comparison pages.
What if I can't find stock of T4070014031-001?
You can fill out our help required form which you can use to request a quote for T4070014031-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.