Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Brown-White-Blue-Black |
---|---|
Insulation Material | PVC |
Connector Color | Blue |
Environmental Protection | With |
Cable Jacket Color | Black |
Conductor Material | Copper Alloy |
Configuration | Double Ended |
Number of Positions | 4 |
Keying | A |
Contact Current Rating | 3A |
Wire Size | 24AWG, .25mm² |
Cable Assembly Length | 5000mm |
Overall Outside Cable Diameter | 4.5mm |
Operating Voltage | 30VDC, 30VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M8 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Product Type | Cable Assembly |
Assembly Type | Pigtail |
Cable Assembly Type | M8 to M12 |
Cable Type | PVC |
Shielded | No |
Connector Type | Receptacle/Plug |
LED | Without |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Cable Assembly Sensor 5m 4 Position M8 Receptacle to M12 Plug 0.25mm² Black Box | Avnet America |
RPC-M8-4FR-5.0-M12-4MR-PVC | TE Connectivity T4052416004-005 | RS Americas |
Where can I find additional details, specifications and documents for a T4052416004-005?
Additional datasheets, footprints and schematics for T4052416004-005 are listed on our Part Details page. You can also find images and similar parts to T4052416004-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4052416004-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4052416004-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4052416004-005 fall under?
The T4052416004-005 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4052416004-005 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4052416004-005 you can contact the distributor directly for product support, shipping queries etc.
Is the T4052416004-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4052416004-005 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4052416004-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4052416004-005 often in real-time on the comparison pages.
What if I can't find stock of T4052416004-005?
You can fill out our help required form which you can use to request a quote for T4052416004-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.