Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Brown, Blue, Black |
---|---|
Environmental Protection | With |
Connector Color | Blue |
Insulation Material | PUR |
Cable Jacket Color | Gray |
Conductor Material | Copper Alloy |
Number of Positions | 3 |
Keying | A |
Configuration | Double Ended |
Contact Current Rating | 3A |
Cable Assembly Length | 3000mm |
Wire Size | 24AWG, .25mm² |
Overall Outside Cable Diameter | 4.5mm |
Operating Voltage | 60VDC, 60VAC |
Housing Material | GF Nylon |
Screw & Hole Thread Size | M8 x M12 |
M8/M12 Application Type | Sensor/Actuator |
Field Serviceable | Yes |
Packaging Method | Box |
Cable Assembly Type | M8 to M12 |
Assembly Type | Pigtail |
Shielded | No |
Cable Type | PUR |
Connector Type | Receptacle/Plug |
LED | Without |
Product Type | Cable Assembly |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Cable Assembly Sensor 3m 3 Position M8 Receptacle to M12 Plug 0.25mm² Gray Box | Avnet America |
RPC-M8-3FS-3.0-M12-3MR-PUR | TE Connectivity T4052326003-004 | RS Americas |
Where can I find additional details, specifications and documents for a T4052326003-004?
Additional datasheets, footprints and schematics for T4052326003-004 are listed on our Part Details page. You can also find images and similar parts to T4052326003-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4052326003-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4052326003-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4052326003-004 fall under?
The T4052326003-004 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T4052326003-004 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4052326003-004 you can contact the distributor directly for product support, shipping queries etc.
Is the T4052326003-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4052326003-004 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4052326003-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4052326003-004 often in real-time on the comparison pages.
What if I can't find stock of T4052326003-004?
You can fill out our help required form which you can use to request a quote for T4052326003-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.