Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
52
in stock
|
Buy Now | |
TE Store
from US$14.47
|
345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.36
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
52
in stock
|
Buy Now | |
element14
from US$4.19
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$5.44
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
34
in stock
|
Buy Now | |
Distrelec
from US$5.38
|
34
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
Boersig
from US$4.12
|
-
|
Buy Now | |
TTI Europe
from US$3.59
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLREAR.3POS.STR PCBSHLD Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 3 3 A | M8 Panel Mount PCB | Part Number: T4040034031-000 | Internal Number: T4040034031-000 | TE Connectivity | TE Store |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Connector, M8, Plug, 3Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL | element14 |
M8.MLE.PNLREAR.3POS.STR PCBSHLD | Rapid Electronics |
TE Connectivity M8 Circular Metric, Male, Rear Panel, 3-Pos, PCB, Shielded, M8 Connector Series | Distrelec |
Circular Connector M8 Plug 3 Position Pin Contact Panel Mount Solder | Avnet America |
M8 Circular Metric, Male, Rear Panel, 3-Pos, PCB, Shielded, M8 Connector Series | TE Connectivity T4040034031-000 | RS Americas |
M8.MLE.PNLREAR.3POS.STR PCBSHL | TTI Europe |
Where can I find additional details, specifications and documents for a T4040034031-000?
Additional datasheets, footprints and schematics for T4040034031-000 are listed on our Part Details page. You can also find images and similar parts to T4040034031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4040034031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4040034031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4040034031-000 fall under?
The T4040034031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4040034031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4040034031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4040034031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4040034031-000 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for T4040034031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4040034031-000 often in real-time on the comparison pages.
What if I can't find stock of T4040034031-000?
You can fill out our help required form which you can use to request a quote for T4040034031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.