Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
359
in stock
|
Buy Now | |
TE Store
from US$18.18
|
546
in stock
|
Buy Now | |
element14
from US$5.29
|
359
in stock
|
Buy Now | |
RS
from US$6.13
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.32
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$6.60
|
55
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
16
in stock
|
Buy Now | |
Distrelec
from US$7.21
|
16
in stock
|
Buy Now | |
Future Electronics
from US$4.80
|
-
|
Buy Now | |
Avnet America
from US$4.11
|
-
|
Buy Now | |
Boersig
from US$5.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (07-Jul-2017) |
M8.FMLE.PNLFRONT.3POS.STR Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 3 Wire & Cable | M8 Panel Mount Solder Cup | Part Number: T4033014031-000 | Internal Number: T4033014031-000 | TE Connectivity | TE Store |
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL | element14 |
Circulr Connector M8.FMLE.PNLFRONT.3POS. | RS |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Connector, M8, Rcpt, 3Pos, Panel | Newark Electronics |
M8 Circular Metric, Female, Panel, 3-Pos, Straight, M8 Connector Series | TE Connectivity T4033014031-000 | RS Americas |
Circular Metric Conn M8 FMLE PNL FRONT 3POS STR | Rapid Electronics |
TE Connectivity - AMP M8 Female PNL Front 3P STR | Distrelec |
3 Position Circular Connector Receptacle, Female Sockets Solder Cup | Future Electronics |
Conn M8 Circular SKT 3 POS Solder Cup ST Panel Mount 3 Terminal 1 Port Pack | Avnet America |
M8.FMLE.PNLFRONT.3POS.STR | Boersig |
Where can I find additional details, specifications and documents for a T4033014031-000?
Additional datasheets, footprints and schematics for T4033014031-000 are listed on our Part Details page. You can also find images and similar parts to T4033014031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4033014031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4033014031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4033014031-000 fall under?
The T4033014031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4033014031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4033014031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4033014031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4033014031-000 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for T4033014031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4033014031-000 often in real-time on the comparison pages.
What if I can't find stock of T4033014031-000?
You can fill out our help required form which you can use to request a quote for T4033014031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.