Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.81
|
386
in stock
|
Buy Now | |
TE Store
from US$20.39
|
331
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.97
|
100
in stock
|
Buy Now | |
RS Americas
from US$6.01
|
95
in stock
|
Buy Now | |
element14
from US$5.84
|
86
in stock
|
Buy Now | |
TTI Europe
from US$5.89
|
20
in stock
|
Buy Now | |
RS
from US$7.54
|
8
in stock
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
Boersig
from US$5.82
|
-
|
Buy Now | |
Distrelec
from US$5.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL | Farnell |
M8.FMLE.PNLREAR.4POS.STR Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 4 Wire & Cable | M8 Panel Mount Solder Cup | Part Number: T4031017041-000 | Internal Number: T4031017041-000 | TE Connectivity | TE Store |
Sensor Conn, M8, Rcpt, 4Pos, Panel | Newark Electronics |
Connector: M8 | Transfer Multisort Elektronik |
M8 Circular Metric, Female, Rear Panel, 4-Pos, Straight, M8 Connector Series | TE Connectivity T4031017041-000 | RS Americas |
M8 FMLE PNLREAR 4POS STR | TTI Europe |
Sensor Connector M8 Female 4 Pos Solder | RS |
Conn M8 Circular SKT 4 POS Solder Cup ST Panel Mount 4 Terminal 1 Port Pack | Avnet America |
M8.FMLE.PNLREAR.4POS.STR | Boersig |
TE Connectivity Circular Connector, M8, Socket, Straight, Poles - 4, Solder, Cable Mount | Distrelec |
Where can I find additional details, specifications and documents for a T4031017041-000?
Additional datasheets, footprints and schematics for T4031017041-000 are listed on our Part Details page. You can also find images and similar parts to T4031017041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4031017041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4031017041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4031017041-000 fall under?
The T4031017041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4031017041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4031017041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4031017041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4031017041-000 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for T4031017041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4031017041-000 often in real-time on the comparison pages.
What if I can't find stock of T4031017041-000?
You can fill out our help required form which you can use to request a quote for T4031017041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.