Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.78
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$7.58
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$8.26
|
176
in stock
|
Buy Now | |
Distrelec
from US$8.87
|
176
in stock
|
Buy Now | |
RS Americas
from US$8.09
|
170
in stock
|
Buy Now | |
Farnell
from US$9.65
|
145
in stock
|
Buy Now | |
element14
from US$9.27
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.11
|
59
in stock
|
Buy Now | |
TE Store
from US$27.96
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
47
in stock
|
Buy Now | |
Future Electronics
from US$6.03
|
-
|
Buy Now | |
Avnet America
from US$6.32
|
-
|
Buy Now | |
Boersig
from US$7.81
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (12-Jan-2017) |
M8 SCREW MALE R/A UNSHIELD 4P GOLD | Rapid Electronics |
TE Connectivity - AMP M8 Screw MALER/A UNSHIELD 4P Gold | Distrelec |
Connector, M8,Screw, Male, R/A, Unshield,4P, Gold | TE Connectivity T4013008041-000 | RS Americas |
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE | Farnell |
Connector: M8 | Transfer Multisort Elektronik |
M8,SCREW, MALE,R/A,UNSHIELD,4P,GOLD Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Wire 4 Wire & Cable | M8 Field Installable | Part Number: T4013008041-000 | Internal Number: T4013008041-000 | TE Connectivity | TE Store |
Sensor Conn, M8, R/A Plug, 4Pos, Cable | Newark Electronics |
M8,SCREW, MALE,R/A,UNSHIELD,4P,GOLD | RS |
M8 Series 4 Position Threaded Free Hanging Plug DIN Circular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a T4013008041-000?
Additional datasheets, footprints and schematics for T4013008041-000 are listed on our Part Details page. You can also find images and similar parts to T4013008041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4013008041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4013008041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4013008041-000 fall under?
The T4013008041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4013008041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4013008041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4013008041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4013008041-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Farnell have stock available or on a lead time for T4013008041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4013008041-000 often in real-time on the comparison pages.
What if I can't find stock of T4013008041-000?
You can fill out our help required form which you can use to request a quote for T4013008041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.