Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 1 Row, 1Rows |
---|---|
No. of Positions | 4Ways |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 16AWG |
Pitch Spacing | 6.35mm |
Rated Current | 10A |
Rated Voltage | 300V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Voltage Rating VAC | 300V |
Wire Area Size Max | 1.3mm² |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Panel Mount Barrier Terminal Block, 4, 1, 300 V, 10 A, 30 Awg, 16 Awg Rohs Compliant: Yes |Multicomp Pro T40-BS16-04 | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4POS, 16AWG | element14 |
Where can I find additional details, specifications and documents for a T40-BS16-04?
Additional datasheets, footprints and schematics for T40-BS16-04 are listed on our Part Details page. You can also find images and similar parts to T40-BS16-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T40-BS16-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T40-BS16-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T40-BS16-04 fall under?
The T40-BS16-04 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T40-BS16-04 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T40-BS16-04 you can contact the distributor directly for product support, shipping queries etc.
Is the T40-BS16-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T40-BS16-04 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T40-BS16-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T40-BS16-04 often in real-time on the comparison pages.
What if I can't find stock of T40-BS16-04?
You can fill out our help required form which you can use to request a quote for T40-BS16-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.