Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.15
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
280
in stock
|
Buy Now | |
Rapid Electronics
from US$5.07
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$5.02
|
280
in stock
|
Buy Now | |
TE Store
from US$13.50
|
125
in stock
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
RS Americas
from US$6.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Pole Configuration | 8 |
Contact Current Rating (Max) | 16A |
Contact Type | Crimp |
Wire Size | .14 – 4mm², 26 – 12AWG |
Circuit Application | Power & Signal |
Product Type | Contact Insert |
Sealable | No |
Heavy Duty Power Connectors Hmn-008-F |Amp Te Connectivity T2111082201-000 | Newark Electronics |
Heavy Duty Power Connectors HMN-008-F | Rapid Electronics |
TE Connectivity - AMP Contact Insert HMN-008-F | Distrelec |
HMN-008-F Rectangular Connector Insert Type: Insert for Contacts Contact Type: Socket Pole Configuration: 8 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 8 Insert for Contacts Socket 8 Crimp Terminal | Rectangular Contact Insert | Part Number: T2111082201-000 | Internal Number: T2111082201-000 | TE Connectivity | TE Store |
Connector, Heavy Duty Power, HMN, 008, F | TE Connectivity T2111082201-000 | RS Americas |
Where can I find additional details, specifications and documents for a T2111082201-000?
Additional datasheets, footprints and schematics for T2111082201-000 are listed on our Part Details page. You can also find images and similar parts to T2111082201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2111082201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2111082201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2111082201-000 fall under?
The T2111082201-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2111082201-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2111082201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2111082201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2111082201-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for T2111082201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2111082201-000 often in real-time on the comparison pages.
What if I can't find stock of T2111082201-000?
You can fill out our help required form which you can use to request a quote for T2111082201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.