Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insert Type | Socket |
---|---|
Insert Style | Socket |
Color | Gray |
Number of Positions | 6 |
Pole Configuration | 6 |
Contact Current Rating (Max) | 16A |
Contact Type | Crimp Contact |
Wire Size | 26 – 12AWG, .14 – 4mm² |
Power Circuit Voltage | 500V |
Current Rating | 16A |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Product Size | 3 |
Product Type | Insert |
Where can I find additional details, specifications and documents for a T2040064201-001?
Additional datasheets, footprints and schematics for T2040064201-001 are listed on our Part Details page. You can also find images and similar parts to T2040064201-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2040064201-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2040064201-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2040064201-001 fall under?
The T2040064201-001 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2040064201-001 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2040064201-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T2040064201-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2040064201-001 have stock available?
There is no stock from authorised distributors for T2040064201-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2040064201-001 often in real-time on the comparison pages.
What if I can't find stock of T2040064201-001?
You can fill out our help required form which you can use to request a quote for T2040064201-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.