T2031082101-007 Rectangular Connectors by TE Connectivity

HDD-108-M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.63

Distributor Stock
Logo for Farnell
Farnell
from US$18.29
39
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$26.05
120
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$21.81
120
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.63
39
in stock
Buy Now
Logo for element14
element14
from US$14.60
39
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$15.55
30
in stock
Buy Now
Logo for TE Store
TE Store
from US$36.07
24
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$15.55
10
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.93
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.26
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Grey
Insert Style Pin
Number of Positions 108
Contact Current Rating (Max) 10A
Contact Type Crimp Contact
Pole Configuration 108
Wire Size 26 – 14AWG
Current Rating 10A
Power Circuit Current 10A
Power Circuit Voltage 250V
Circuit Application Power & Signal
Packaging Quantity 5
Packaging Method Box
Product Size 8
Connector & Contact Terminates To Wire & Cable
Product Type Insert

Alternative Descriptions

HD Power Conn HDD-108-M HEAVYDUTY RECT SIBAS | Rapid Electronics
TE Connectivity HDD-108-M Automotive Connectors HDD-108- | Distrelec
Heavy Duty Insert, Plug, 108+Pe, 14Awg | Newark Electronics
HEAVY DUTY INSERT, PLUG, 108+PE, 14AWG | element14
HDD-108-M EN445545 COMPL HDC INSERTS | Heilind Electronics
HDD-108-M Rectangular Connector Insert Type: Insert for Contacts Contact Type: Pin Pole Configuration: 108 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 108 Insert for Contacts Pin 108 Crimp Terminal | Hdc Hd Hdd Insert Series & Rail Compliant | Part Number: T2031082101-007 | Internal Number: T2031082101-007 | TE Connectivity | TE Store
Rectangular Insert Module Male 108 Position Cable Mount Crimp | Avnet America
Heavy Duty Power Connector, HDD-108-M | TE Connectivity T2031082101-007 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2031082101-007?

Additional datasheets, footprints and schematics for T2031082101-007 are listed on our Part Details page. You can also find images and similar parts to T2031082101-007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2031082101-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2031082101-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2031082101-007 fall under?

The T2031082101-007 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2031082101-007 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2031082101-007 you can contact the distributor directly for product support, shipping queries etc.

Is the T2031082101-007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2031082101-007 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for T2031082101-007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2031082101-007 often in real-time on the comparison pages.

What if I can't find stock of T2031082101-007?

You can fill out our help required form which you can use to request a quote for T2031082101-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay