Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
198
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
66
in stock
|
Buy Now | |
TE Store
from US$0.95
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now |
Contact Termination Area Plating Material | Silver |
---|---|
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 16A |
Contact Type | Pin |
Contact Mating Area Plating Material | Silver |
Contact Classification | Signal/Power |
Wire Size | 14AWG, 2.5mm² |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
CEM-2.5 | Heilind Electronics |
CEM-2.5 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 14 AWG Wire Size: 2.5 mm² Pin Silver 14 AWG | Connector Contact | Part Number: T2030001025-000 | Internal Number: T2030001025-000 | TE Connectivity | TE Store |
Heavy Duty Contact, Pin, Crimp, 14Awg | Newark Electronics |
Connector, Heavy Duty Power, CEM, 2.5 | TE Connectivity T2030001025-000 | RS Americas |
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG | element14 |
Where can I find additional details, specifications and documents for a T2030001025-000?
Additional datasheets, footprints and schematics for T2030001025-000 are listed on our Part Details page. You can also find images and similar parts to T2030001025-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2030001025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2030001025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2030001025-000 fall under?
The T2030001025-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T2030001025-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2030001025-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2030001025-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2030001025-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for T2030001025-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2030001025-000 often in real-time on the comparison pages.
What if I can't find stock of T2030001025-000?
You can fill out our help required form which you can use to request a quote for T2030001025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.