Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Contact Mating Area Plating Material | Silver |
---|---|
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Contact Type | Pin |
Contact Classification | Signal/Power |
Contact Current Rating (Max) | 10A |
Wire Size | 20AWG, .5mm² |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Contact, Pin, Crimp, 20 Awg | Newark Electronics |
CDM-0.5 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Compatible With Wire & Cable Type: Discrete Wire Wire Size: 20 AWG Pin Silver Discrete Wire | Connector Contact | Part Number: T2020001005-000 | Internal Number: T2020001005-000 | 20 AWG | TE Connectivity | TE Store |
Connector, Heavy Duty Power, CDM, 0.5 | TE Connectivity T2020001005-000 | RS Americas |
HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG | element14 |
Where can I find additional details, specifications and documents for a T2020001005-000?
Additional datasheets, footprints and schematics for T2020001005-000 are listed on our Part Details page. You can also find images and similar parts to T2020001005-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2020001005-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2020001005-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2020001005-000 fall under?
The T2020001005-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T2020001005-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2020001005-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2020001005-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2020001005-000 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and element14 have stock available or on a lead time for T2020001005-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2020001005-000 often in real-time on the comparison pages.
What if I can't find stock of T2020001005-000?
You can fill out our help required form which you can use to request a quote for T2020001005-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.