Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.37
|
No stock
|
Buy Now | |
TE Store
from US$10.51
|
1,691
in stock
|
Buy Now | |
Heilind Electronics
from US$5.84
|
423
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.84
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$5.54
|
-
|
Buy Now | |
element14
from US$4.27
|
-
|
Buy Now | |
Boersig
from US$4.70
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Contact Type | Screw |
Pole Configuration | 4+PE |
Contact Current Rating (Max) | 10A |
Wire Size | 14 – 20AWG, .5 – 2.5mm² |
Circuit Application | Power & Signal |
Product Type | Contact Insert |
Sealable | No |
HA-004-M Rectangular Connector Insert Type: Contact Insert Contact Type: Pin Pole Configuration: 4+PE Termination Method to Wire & Cable: Screw Terminal Number of Positions: 4 Contact Insert Pin 4+PE Screw Terminal | Rectangular Contact Insert | Part Number: T2010042101-000 | Internal Number: T2010042101-000 | TE Connectivity | TE Store |
HA-004-M HA INSERT | Heilind Electronics |
Ha-004-M |Amp Te Connectivity T2010042101-000 | Newark Electronics |
Heavy Duty Power Connector, HA-004-M | TE Connectivity T2010042101-000 | RS Americas |
HEAVY DUTY INSERT, PLUG, 4+PE, 14AWG | element14 |
Where can I find additional details, specifications and documents for a T2010042101-000?
Additional datasheets, footprints and schematics for T2010042101-000 are listed on our Part Details page. You can also find images and similar parts to T2010042101-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2010042101-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2010042101-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2010042101-000 fall under?
The T2010042101-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2010042101-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2010042101-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2010042101-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2010042101-000 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for T2010042101-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2010042101-000 often in real-time on the comparison pages.
What if I can't find stock of T2010042101-000?
You can fill out our help required form which you can use to request a quote for T2010042101-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.