Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Bottom |
---|---|
Locking Device Type | Screw Locking |
Screw & Hole Thread Size | 2M25 |
Product Size | 8 |
Product Type | Hood |
Sealable | Yes |
Accessory Type | Hood |
Where can I find additional details, specifications and documents for a T1920240225-002?
Additional datasheets, footprints and schematics for T1920240225-002 are listed on our Part Details page. You can also find images and similar parts to T1920240225-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1920240225-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1920240225-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1920240225-002 fall under?
The T1920240225-002 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1920240225-002 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1920240225-002 you can contact the distributor directly for product support, shipping queries etc.
Is the T1920240225-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1920240225-002 have stock available?
There is no stock from authorised distributors for T1920240225-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1920240225-002 often in real-time on the comparison pages.
What if I can't find stock of T1920240225-002?
You can fill out our help required form which you can use to request a quote for T1920240225-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.