Status: | Unknown |
---|---|
Series: | T16 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 75V |
Product Range | T16 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.9ohm |
SVHC | Lead (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -55°C to +85°C |
Tantalum Capacitor, Extended Capacitance, T16 Series, 470 F, 20%, 75 V, Axial Leaded Rohs Compliant: No |Vishay T16D477M075EZSS | Newark Electronics |
T16 Series 470 uF ▒20 % 75 V Axial Through Hole Wet Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 470 uF, 75 V, ± 20%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 470µF, 75V, 20% | element14 |
Where can I find additional details, specifications and documents for a T16D477M075EZSS?
Additional datasheets, footprints and schematics for T16D477M075EZSS are listed on our Part Details page. You can also find images and similar parts to T16D477M075EZSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T16D477M075EZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T16D477M075EZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T16D477M075EZSS fall under?
The T16D477M075EZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T16D477M075EZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T16D477M075EZSS you can contact the distributor directly for product support, shipping queries etc.
Is the T16D477M075EZSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T16D477M075EZSS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T16D477M075EZSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T16D477M075EZSS often in real-time on the comparison pages.
What if I can't find stock of T16D477M075EZSS?
You can fill out our help required form which you can use to request a quote for T16D477M075EZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.