Status: | Unknown |
---|---|
Series: | T16 Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 50V |
Product Range | T16 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.75ohm |
SVHC | Lead (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -55°C to +85°C |
Tantalum Capacitor, Extended Capacitance, T16 Series, 470 F, 20%, 50 V, Axial Leaded Rohs Compliant: No |Vishay T16C477M050EZSS | Newark Electronics |
Tantalum Capacitor, 470 uF, 50 V, ± 20%, -55 °C, 85 °C, Axial Leaded | Avnet America |
CAP, 470µF, 50V, 20% | element14 |
Tantalum Capacitor, 470 uF, 50 V, � 20%, -55 �C, 85 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T16C477M050EZSS?
Additional datasheets, footprints and schematics for T16C477M050EZSS are listed on our Part Details page. You can also find images and similar parts to T16C477M050EZSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T16C477M050EZSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T16C477M050EZSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T16C477M050EZSS fall under?
The T16C477M050EZSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T16C477M050EZSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T16C477M050EZSS you can contact the distributor directly for product support, shipping queries etc.
Is the T16C477M050EZSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T16C477M050EZSS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for T16C477M050EZSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T16C477M050EZSS often in real-time on the comparison pages.
What if I can't find stock of T16C477M050EZSS?
You can fill out our help required form which you can use to request a quote for T16C477M050EZSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.