Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.77
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$12.40
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$16.35
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
17
in stock
|
Buy Now | |
TE Store
from US$22.64
|
11
in stock
|
Buy Now | |
Avnet America
from US$7.49
|
-
|
Buy Now | |
RS Americas
from US$22.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Die Cast Aluminum |
---|---|
Entry Style | Side |
Width | 43mm |
Länge | 93.5mm |
Height | 76mm |
Locking Device Location | Hood |
Screw & Hole Thread Size | PG21 |
Locking Device Type | Locking |
Circuit Application | Power & Signal |
Verpackungsmethode | Box |
Sealable | Yes |
Product Size | 6 |
Accessory Type | Hood |
Product Type | Hood |
Corrosion Protected | Yes |
Heavy Duty Power Connectors H16B-Tsh-Pg21 |Amp Te Connectivity T1230160121-000 | Newark Electronics |
Heavy Duty Power Connectors H16B-TSH-PG21 | Rapid Electronics |
TE Connectivity - AMP Heavy Duty Power Connector H16B-TSH-PG21 | Distrelec |
H16B-TSH-PG21 Hood & Base Connector Product Type: Hood Cable Entry Location: Side Hood & Base Locking Device Type: Locking Sealable: Yes Hood Side Locking | Rectangular Connector Hoods & Base | Part Number: T1230160121-000 | Internal Number: T1230160121-000 | TE Connectivity | TE Store |
Heavy Duty Power Connector, H16B-TSH-PG21 | TE Connectivity T1230160121-000 | RS Americas |
Where can I find additional details, specifications and documents for a T1230160121-000?
Additional datasheets, footprints and schematics for T1230160121-000 are listed on our Part Details page. You can also find images and similar parts to T1230160121-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1230160121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1230160121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1230160121-000 fall under?
The T1230160121-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1230160121-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1230160121-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1230160121-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1230160121-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for T1230160121-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1230160121-000 often in real-time on the comparison pages.
What if I can't find stock of T1230160121-000?
You can fill out our help required form which you can use to request a quote for T1230160121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.