Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.29
|
63
in stock
|
Buy Now | |
Rapid Electronics
from US$10.08
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$8.76
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
63
in stock
|
Buy Now | |
element14
from US$10.52
|
63
in stock
|
Buy Now | |
Heilind Electronics
from US$10.53
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.53
|
16
in stock
|
Buy Now | |
Avnet America
from US$8.08
|
-
|
Buy Now | |
RS Americas
from US$10.65
|
-
|
Buy Now | |
TE Store
from US$22.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|
Heavy Duty Power Connectors H24BPR-3P-350-FRAME | Rapid Electronics |
FRAME, CONNECTOR | Farnell |
Frame, 3Pos, Ss, Rectangular Conn | Newark Electronics |
FRAME, 3POS, SS, RECTANGULAR CONN | element14 |
H24BPR-3P-350-FRAME HVY DTY PWR CONN | Heilind Electronics |
Frame for Heavy Duty Connectors Stainless Steel 3 Module | Avnet America |
H24BPR-3P-350-FRAME | TE Connectivity T0924311044-000 | RS Americas |
Special Order: H24BRP-3P-350-FRAME Connector Hardware Accessory Type: Frame Hardware Accessory Function: Mounting Frame Mounting | Connector Hardware | Part Number: T0924311044-000 | Internal Number: T0924311044-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T0924311044-000?
Additional datasheets, footprints and schematics for T0924311044-000 are listed on our Part Details page. You can also find images and similar parts to T0924311044-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0924311044-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0924311044-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0924311044-000 fall under?
The T0924311044-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to T0924311044-000 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0924311044-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T0924311044-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0924311044-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for T0924311044-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0924311044-000 often in real-time on the comparison pages.
What if I can't find stock of T0924311044-000?
You can fill out our help required form which you can use to request a quote for T0924311044-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.