Status: | Active |
---|---|
Series: | NUP3105L |
RoHS: | Compliant |
Prices starting from US$0.13
350 W Peak Power Dissipation per Line (8/20 µs Waveform) |
Low Reverse Leakage Current (< 100 nA) |
30 pF Overall Capacitance with Diode Capacitance Matching |
IEC Compatibility: − IEC 61000−4−2 (ESD): Level 4 − IEC 61000−4−4 (EFT): 50 A – 5/50 ns − IEC 61000−4−5 (Lightning) 8.0 A (8/20 µs) |
Flammability Rating UL 94 V−0 |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Ensures High Device Level Surge Survivability |
Low Overall System Power Consumption |
Helps Maintain Data Line Signal Integrity for HS/LS CAN |
Ensures High Device Level Transient Survivability |
Applications |
---|
24 V CAN & CAN-FD Automotive Networks |
Automotive Gateways |
Automotive Body Electronics |
End Products |
---|
SDS and DeviceNet Industrial Control Networks |
Automotive Electronic Control Units |
Description | NUP3105L, AEC-Q 24 V CAN Bus Protector in SOT-23 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | CAN |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 30 |
V(BR) Min (V) | 35.6 |
VRWM Max (V) | 32 |
IR Max (µA) | 0.1 |
PPK Max (W) | 350 |
Package Type | SOT-23-3 |
Sot-23 27 Can Bus/Reel |Onsemi SZNUP3105LT1G | Newark Electronics |
Dual Line 350 W 32 V 30 pF Bi-Directional CAN BUS Protector - SOT-23 | Future Electronics |
ESD Suppressor TVS 30kV 3-Pin SOT-23 T/R | Avnet America |
DIODE, AEC-Q101, ESD, 32V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SZNUP3105LT1G?
Additional datasheets, footprints and schematics for SZNUP3105LT1G are listed on our Part Details page. You can also find images and similar parts to SZNUP3105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNUP3105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZNUP3105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNUP3105LT1G fall under?
The SZNUP3105LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZNUP3105LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNUP3105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNUP3105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZNUP3105LT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for SZNUP3105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNUP3105LT1G often in real-time on the comparison pages.
What if I can't find stock of SZNUP3105LT1G?
You can fill out our help required form which you can use to request a quote for SZNUP3105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.