Status: | Active |
---|---|
Series: | NUP1105L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
255,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-23 Package Allows One Separate Bidirectional Configuration |
350 W Peak Power Dissipation per Line (8 x 20 usec Waveform) |
Low Reverse Leakage Current (< 100 nA) |
IEC Compatibility: -IEC 61000-4-2 (ESD): Level 4 -IEC 61000-4-4 (EFT): 40 A - 5/50 ns -IEC 61000-4-5 (Lighting): 8.0 A (8/20 s) |
Description | NUP1105L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | CAN LIN |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 30 |
V(BR) Min (V) | 25.7 |
VRWM Max (V) | 24 |
IR Max (µA) | 0.1 |
PPK Max (W) | 350 |
Package Type | SOT-23-3 |
Bi-Directional 350 W 24 V Surface Mount Single Line CAN/LIN Bus Protector-SOT-23 | Future Electronics |
ESD Suppressor TVS 30KV 3-Pin SOT-23 | Avnet Asia |
Can/Lin Bus Protector, Single Line/Reel |Onsemi SZNUP1105LT1G | Newark Electronics |
DIODE, AEC-Q101, ESD, 24V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SZNUP1105LT1G?
Additional datasheets, footprints and schematics for SZNUP1105LT1G are listed on our Part Details page. You can also find images and similar parts to SZNUP1105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZNUP1105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZNUP1105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZNUP1105LT1G fall under?
The SZNUP1105LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZNUP1105LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZNUP1105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZNUP1105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZNUP1105LT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SZNUP1105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZNUP1105LT1G often in real-time on the comparison pages.
What if I can't find stock of SZNUP1105LT1G?
You can fill out our help required form which you can use to request a quote for SZNUP1105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.